EN
  • EN
  • DE

MCP42XXDM-PTPLS

Part No MCP42XXDM-PTPLS
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DAUGHTER PICTAIL MCP42XX / MCP42XX Digital Potentiometer Data Acquisition Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series PICtail™ Plus
Package Box
Type Data Acquisition
Function Digital Potentiometer
Embedded Yes, MCU, 8-Bit
Utilized IC / Part MCP42XX
Supplied Contents Board(s)
Secondary Attributes 2.7V ~ 5.5V Supply
Base Product Number MCP42
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342735-MCP42XXDM-PTPLS
Ultra Librarian 3D Model Ultra Librarian MCP42XXDM-PTPLS CAD Model

Description

Microchip Technology's MCP42XXDM-PTPLS Digital Potentiometer Evaluation Board

The MCP42XXDM-PTPLS is a comprehensive evaluation board designed by Microchip Technology to facilitate the testing and experimentation of the MCP42XX family of dual digital potentiometers. This development tool is pivotal for designers and engineers who aim to integrate digital potentiometers into their applications, providing a user-friendly platform for thorough evaluation.

At the heart of the MCP42XXDM-PTPLS are the MCP42010, MCP42050, and MCP42100 digital potentiometers, which feature two independently controlled 256-position potentiometers in a single package. These devices offer a convenient digital interface to control resistance settings, making them ideal for adjusting and calibrating system parameters electronically, without the need for manual potentiometer adjustments.

The evaluation board is equipped with a variety of features that showcase the capabilities of the MCP42XX series. It includes a Plug-in Terminal Board (PTB) that allows users to quickly connect to their own system using screw terminals. This flexibility ensures that the board can be easily integrated into a wide range of applications, from industrial control systems to consumer electronics.

The MCP42XXDM-PTPLS also supports the PICkit™ Serial Analyzer, which is used to communicate with the digital potentiometers via an SPI interface. This interface facilitates the programming of resistance values and the monitoring of wiper settings, providing a transparent method for users to interact with the digital potentiometers in real-time.

To enhance the user experience, Microchip Technology provides comprehensive documentation and software support for the MCP42XXDM-PTPLS. This includes detailed datasheets, application notes, and user guides that help users to quickly get up to speed with the capabilities and usage of the evaluation board. Additionally, example code and software tools are available to aid in the development of custom applications and to streamline the integration process.

With its robust design, versatile connection options, and extensive support materials, the MCP42XXDM-PTPLS evaluation board is an invaluable tool for anyone looking to leverage the power and convenience of digital potentiometers in their next project.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess