EN
  • EN
  • DE

MCP4341T-103E/ST

Part No MCP4341T-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MCP4341
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4341T-103E/ST-ND, MCP4341T-103E/STTR, MCP4341T-103E/STDKR, MCP4341T-103E/STCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926684-MCP4341T-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4341T-103E/ST CAD Model

Description

The Microchip MCP4341T-103E/ST is a versatile digital potentiometer that offers a perfect solution for applications requiring a precise and reliable means of adjusting resistance electronically. This compact component is part of Microchip's MCP43XX series, known for their reliability and performance in various electronic circuits.

Key Features:

  • Resistance Value: The MCP4341T-103E/ST comes with a 10kΩ nominal resistance, providing a wide range of adjustability for various applications.
  • Resolution: It features a 7-bit resolution, equating to 128 wiper steps, allowing for fine adjustments to the resistance level.
  • Quad Channel Configuration: This model includes four independent potentiometer elements, offering multiple adjustment points in a single package for complex circuits or multi-channel applications.
  • Interface: The device communicates via an I2C™ compatible interface, ensuring easy integration with most microcontrollers and allowing for serial communication in embedded systems.
  • Non-volatile Memory: Wiper settings are stored in non-volatile memory (EEPROM), which means the device will maintain the set resistance values even after power is removed.
  • Package: The MCP4341T-103E/ST is available in a TSSOP package, making it suitable for surface-mount technology (SMT) and ideal for compact PCB designs.
  • Operating Voltage: It operates over a broad voltage range of 2.7V to 5.5V, accommodating various logic levels and power supplies.

Applications:

The MCP4341T-103E/ST digital potentiometer is used in a wide array of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming and control
  • Communication devices for impedance matching

With its precise control and flexibility, the Microchip MCP4341T-103E/ST is an excellent choice for designers looking to add adjustable resistance capabilities to their electronic projects while maintaining a small footprint and high reliability.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8147 $52.9555
150+ $0.6685 $100.2750
235+ $0.6476 $152.1860
320+ $0.6267 $200.5440
415+ $0.6058 $251.4070
555+ $0.5432 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,483 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess