Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9V/µs
Gain Bandwidth Product 1 MHz
Voltage - Input Offset 1.6 mV
Current - Supply 50µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6007
ECCN EAR99
HTSUS 8542.33.0001
Other Names 150-MCP6007-E/SN
Standard Package 100
Win Source Part Number 959117-MCP6007-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6007-E/SN CAD Model

Description

Product Overview: MCP6007-E/SN

The MCP6007-E/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the MCP600x family, known for its low-power consumption and general-purpose utility in a wide range of electronic applications.

Key Features

  • Supply Voltage: The device operates with a single supply voltage ranging from 1.8V to 6.0V, making it suitable for battery-operated devices and low-voltage applications.
  • Quiescent Current: It boasts a low quiescent current of 100 µA (typical), which is advantageous for power-sensitive designs.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the MCP6007-E/SN provides a balance of speed and power consumption that is ideal for a variety of analog circuits.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Packaging: It comes in a small-outline package (SOIC), with the part number suffix 'SN' indicating an 8-lead, narrow body configuration.

Applications

The versatility of the MCP6007-E/SN op-amp allows it to be used in a multitude of applications, including:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Consumer electronics
  • Medical devices
  • Analog sensor interfaces

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MCP6007-E/SN op-amp is built to meet rigorous standards, ensuring consistent performance and reliability for the end user. Whether it's being used in a simple hobbyist project or a complex industrial system, this op-amp is designed to exceed expectations and provide a dependable solution for your analog circuit needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to $6.3053
ECAD model for LMP8672MA/NOPB
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to $4.4082
ECAD model for MCP634T-E/ST
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4822 $57.8640
250+ $0.4511 $112.7750
390+ $0.4356 $169.8840
555+ $0.4044 $224.4420
725+ $0.3889 $281.9525
905+ $0.3733 $337.8365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,500 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention