EN
  • EN
  • DE

MCP6021T-I/ST

Part No MCP6021T-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 044638-MCP6021T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP6021T-I/ST CAD Model

Description

Microchip Technology's MCP6021T-I/ST Operational Amplifier

The MCP6021T-I/ST from Microchip Technology is a high-precision operational amplifier (op-amp) designed to deliver outstanding performance for a wide range of applications. This single op-amp comes in a TSSOP-14 package and is characterized by its low power consumption, making it an ideal choice for battery-powered devices and energy-efficient systems.

Key Features:

  • Low Input Offset Voltage: The MCP6021T-I/ST boasts a low typical input offset voltage of 150 µV, which is crucial for applications requiring high accuracy and precision.
  • High Gain Bandwidth Product: With a 10 MHz Gain Bandwidth Product (GBWP), this operational amplifier can handle a wide range of frequencies, making it versatile for both low and high-speed applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when operating with low supply voltages.
  • Low Quiescent Current: It has a low quiescent current of 1 mA (typical), which contributes to the efficiency of the system by reducing power consumption.
  • Extended Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, ensuring reliability and performance in harsh environments.
  • Single Supply Operation: Capable of operating from a single 2.7V to 5.5V supply, this op-amp is adaptable to various power schemes and simplifies power supply design.

Applications:

The MCP6021T-I/ST is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Sensor Conditioning
  • Power Supply Control

Microchip Technology's commitment to quality and performance is evident in the MCP6021T-I/ST operational amplifier, providing engineers with a reliable and efficient component for their precision analog needs. Whether it's for industrial, automotive, or consumer electronics, this op-amp is engineered to enhance the overall performance of your electronic circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3460 $58.6500
60+ $1.9251 $115.5060
93+ $1.8649 $173.4357
128+ $1.8047 $231.0016
166+ $1.7445 $289.5870
222+ $1.5641 $347.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess