EN
  • EN
  • DE

MCP6042I

Part No MCP6042I
Manufacturer Microchip Technology
Description 600 nA, Rail-to-Rail Input/Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1221146-MCP6042I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6042I CAD Model

Description

Microchip MCP6042I Operational Amplifier

The MCP6042I from Microchip Technology is a high-precision operational amplifier (op-amp) that delivers top-notch performance for a wide array of electronic applications. This dual operational amplifier is part of Microchip's family of low-power, high-accuracy amplifiers that are ideal for battery-powered devices and power-sensitive applications.

Key Features:

  • Low Power Consumption: The MCP6042I is designed for minimal power usage, with a quiescent current of just 600 nA per amplifier. This makes it an excellent choice for portable and battery-operated devices where power efficiency is critical.
  • Extended Voltage Range: This op-amp operates at a voltage range of 1.4V to 6.0V, providing flexibility in various power supply configurations and ensuring compatibility with both standard and low-voltage systems.
  • High Precision: With an offset voltage of only 4.5 µV and a gain bandwidth product of 10 kHz, the MCP6042I guarantees precise signal amplification and processing, making it suitable for precision instrumentation and sensor interfaces.
  • Extended Temperature Range: The device is operational over an industrial temperature range from -40°C to +125°C, ensuring reliability and stable performance in harsh environmental conditions.
  • Package Options: It is available in standard 8-lead MSOP, PDIP, and SOIC packages, providing flexibility for various PCB layouts and space constraints.

Applications:

The MCP6042I is versatile and can be used in numerous applications, including:

  • Portable electronic devices
  • Medical instrumentation
  • Analog filters
  • Data acquisition systems
  • Sensor conditioning
  • Battery-powered applications
  • Consumer electronics

With its combination of low power consumption, high precision, and wide operational range, the Microchip MCP6042I operational amplifier is an ideal choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems. Microchip's commitment to quality ensures that this op-amp will provide reliable and consistent performance for a broad spectrum of applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7369 $64.4214
14+ $8.8092 $123.3288
21+ $8.5343 $179.2203
28+ $8.2594 $231.2632
37+ $7.9834 $295.3858
49+ $7.1575 $350.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess