EN
  • EN
  • DE

MCP6044-E/ST

Part No MCP6044-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad GP R-R I/O 6V Automotive 14-Pin TSSOP Tube / IC OPAMP GP 14KHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.003 V/μs
GBP - Gain Bandwidth Product 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Output Current per Channel 20mA
Dual Supply Voltage (±) 1.4 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788325-MCP6044-E/ST
Popularity Medium
Supply and Demand Status Balance
Family Name MCP6044
Introduction Date June 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6044-E/ST CAD Model

Description

Microchip Technology's MCP6044-E/ST Operational Amplifier

The MCP6044-E/ST from Microchip Technology is a high-precision quad operational amplifier, designed to operate with a single supply voltage as low as 1.8V, while drawing minimal quiescent current. This makes it an ideal choice for battery-powered applications and portable devices where power efficiency is crucial.

This op-amp is part of Microchip's family of operational amplifiers that offer a wide bandwidth and low input offset voltage. It is characterized by a gain-bandwidth product of 14 kHz and a low typical input offset voltage of just 150 µV, ensuring high accuracy in signal amplification and processing tasks.

The MCP6044-E/ST is offered in a 14-pin TSSOP package, which is suitable for space-constrained applications. It is also available in industrial temperature ranges, making it versatile for a variety of challenging environments.

Key features of the MCP6044-E/ST include:

  • Low Quiescent Current: It has an ultra-low quiescent current of 600 nA per amplifier, which is ideal for extending battery life in portable devices.
  • Wide Supply Voltage Range: The device can operate from a single supply voltage ranging from 1.8V to 6.0V, providing design flexibility for various applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MCP6044-E/ST is robust and reliable for industrial applications.
  • High Open-Loop Gain: The high open-loop gain ensures accurate signal amplification with minimal errors.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output operation enable the op-amp to handle signals that approach the supply rails, maximizing dynamic range.

The MCP6044-E/ST is a versatile component that can be used in a variety of electronic circuits, including sensor interfaces, analog filters, and low-power battery-operated devices. Its combination of low power consumption, wide supply voltage range, and precision performance make it an excellent choice for designers looking to optimize their analog circuitry.

Overall, Microchip Technology's MCP6044-E/ST stands out as a reliable and efficient solution for applications requiring high-precision amplification with minimal power draw.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9369 $58.1070
75+ $1.5893 $119.1975
115+ $1.5396 $177.0540
160+ $1.4900 $238.4000
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess