EN
  • EN
  • DE

MCP6044T-I/ST

Part No MCP6044T-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad GP R-R I/O 6V Automotive 14-Pin TSSOP T/R / IC OPAMP GP 14KHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.003 V/μs
GBP - Gain Bandwidth Product 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Output Current per Channel 20mA
Dual Supply Voltage (±) 1.4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788326-MCP6044T-I/ST
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6044
Introduction Date June 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6044T-I/ST CAD Model

Description

Microchip Technology MCP6044T-I/ST Operational Amplifier

The MCP6044T-I/ST from Microchip Technology is a high-precision quad operational amplifier (op-amp) that offers a blend of low power consumption and high accuracy, making it an ideal choice for battery-powered applications and precision analog systems. This versatile op-amp is designed to operate with a single supply voltage as low as 1.8V, while still being capable of handling up to 6V, providing flexibility for various design requirements.

With a typical quiescent current of just 600 nA per amplifier, the MCP6044T-I/ST is optimized for power-sensitive applications. This feature ensures that the device can be a part of systems where power efficiency is critical, such as portable medical devices, wearables, and Internet of Things (IoT) sensors.

The MCP6044T-I/ST also boasts a rail-to-rail input and output swing which allows for the maximum possible dynamic range at any given supply voltage. This is particularly useful in low-voltage applications where maximizing the signal amplitude is necessary to maintain a high signal-to-noise ratio.

With a gain bandwidth product of 14 kHz and a low typical offset voltage of just 4.5 µV, this operational amplifier is particularly well-suited for applications requiring high-precision measurements, such as instrumentation, sensor interfacing, and analog filters. The low offset voltage reduces the need for external calibration, simplifying design and reducing overall system cost.

The MCP6044T-I/ST comes in a TSSOP-14 package, which is ideal for space-constrained applications. The extended temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions, making it a robust choice for industrial and automotive applications as well.

In summary, the MCP6044T-I/ST from Microchip Technology is a high-performance, low-power quad operational amplifier that offers precision, stability, and versatility for a wide array of electronic designs. Its small footprint, combined with its low voltage operation and power efficiency, makes it an excellent choice for designers looking to optimize their applications for both performance and power consumption.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1790 $53.0550
95+ $1.1044 $104.9180
145+ $1.0671 $154.7295
205+ $0.9924 $203.4420
265+ $0.9551 $253.1015
330+ $0.9178 $302.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess