EN
  • EN
  • DE

MCP609-I/P

Part No MCP609-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14DIP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.08V/µs
Gain Bandwidth Product 155 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 250 µV
Current - Supply 18.7µA (x4 Channels)
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP609
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP609-I/P-NDR,MCP609IP
Standard Package 30
Win Source Part Number 1321656-MCP609-I/P
Ultra Librarian 3D Model Ultra Librarian MCP609-I/P CAD Model

Description

Microchip Technology MCP609-I/P Operational Amplifier

The MCP609-I/P is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is a part of Microchip's MCP60X series, which are known for their low power consumption and general-purpose applications. The MCP609-I/P is particularly well-suited for analog devices that require low power operation without compromising on performance.

With a quiescent current of just 230 µA, the MCP609-I/P is an ideal choice for battery-powered applications and energy-efficient designs. It operates over a broad voltage range of 2.3V to 6.0V, allowing for flexibility in various circuit configurations and compatibility with both single-supply and dual-supply operations. This feature makes the MCP609-I/P extremely versatile, fitting a wide array of electronic products and systems.

The MCP609-I/P offers a gain bandwidth product of 2.3 MHz, which provides a good balance between speed and power consumption. Its extended temperature range, from -40°C to +125°C, ensures reliable performance in a variety of environmental conditions, making it suitable for industrial, automotive, and consumer applications. The op-amp comes in a standard 8-pin PDIP package, which is easy to handle and integrate into printed circuit boards (PCBs).

Key features of the MCP609-I/P include rail-to-rail input/output, which allows for better signal range and dynamic performance. The device also boasts a low input bias current and has excellent DC characteristics, including low offset voltage and high open-loop gain, ensuring accurate signal amplification and minimal signal distortion.

Overall, the MCP609-I/P operational amplifier from Microchip Technology is a robust, efficient, and reliable component that can be used in a variety of electronic applications, from simple signal conditioning to complex analog filters and amplifiers. Its combination of low power consumption, wide voltage range, and stable performance make it an excellent choice for designers looking to optimize their circuit designs for both power and precision.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1668 $50.0016
30+ $3.4189 $102.5670
46+ $3.3121 $152.3566
63+ $3.2052 $201.9276
81+ $3.0984 $250.9704
108+ $2.7779 $300.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,476 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess