EN
  • EN
  • DE

MCP6144-E/ST

Part No MCP6144-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.024V/µs
Gain Bandwidth Product 100 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 600nA (x4 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 1.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355823-MCP6144-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6144-E/ST CAD Model

Description

Microchip Technology MCP6144-E/ST Operational Amplifier

The MCP6144-E/ST is a high-precision operational amplifier (op-amp) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP614x family and is specifically crafted to meet the demands of advanced electronic applications requiring low power consumption without sacrificing performance.

Featuring a quad-channel configuration, the MCP6144-E/ST offers a gain bandwidth product of 600 kHz with a low typical quiescent current of just 600 nA per amplifier. This makes it an excellent choice for battery-powered applications, where extending battery life is of paramount importance. The device operates with a single supply voltage ranging from 1.8V to 6.0V, providing designers with flexibility in various supply environments.

One of the key attributes of the MCP6144-E/ST is its Rail-to-Rail input and output operation, which allows for a wider dynamic range, making it ideal for use in analog-to-digital converter (ADC) buffer applications, portable equipment, and test equipment. Its extended temperature range of -40°C to +125°C ensures reliable performance in even the most demanding conditions.

Furthermore, the MCP6144-E/ST boasts a PSRR (Power Supply Rejection Ratio) of 75 dB and a CMRR (Common Mode Rejection Ratio) of 70 dB, providing excellent performance in environments with fluctuating power supplies or common-mode noises. Its low input bias current of 1 pA makes it suitable for applications with high source impedances, such as sensors and transducers.

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is both space-saving and suitable for automated assembly processes, catering to the needs of compact and high-density circuit designs. The MCP6144-E/ST is RoHS compliant, ensuring adherence to environmental standards and regulations.

In summary, the MCP6144-E/ST from Microchip Technology is a versatile, low-power, quad operational amplifier that delivers robust performance for a wide range of electronic applications. Its low power consumption, Rail-to-Rail input/output, and stable operation over a wide supply range and temperature make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess