EN
  • EN
  • DE
  • IT

MCP6293T-E/MS

Part No MCP6293T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP  /  General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 1mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6293T-E/MS-ND,MCP6293T-E/MSTR,MCP6293T-E/MSCT,MCP6293T-E/MS-NDR,MCP6293T-E/MSDKR
Standard Package 2,500
Win Source Part Number 966156-MCP6293T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6293T-E/MS CAD Model

Description

Product Overview: MCP6293T-E/MS from Microchip Technology

The MCP6293T-E/MS is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed with advanced CMOS technology, this op-amp is well-suited for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Supply Voltage: The MCP6293T-E/MS operates at a single supply voltage ranging from 2.4V to 5.5V, making it versatile for both low-voltage and standard 5V systems.
  • Low Power Consumption: With a quiescent current of just 110 µA, this op-amp is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • High Bandwidth: It offers a gain bandwidth product of 10 MHz, providing excellent response for high-frequency signals and making it suitable for audio processing, filters, and fast signal conditioning.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance in harsh environments and across various temperature extremes.
  • Packaging: The MCP6293T-E/MS comes in a space-saving 8-pin MSOP (Micro Small Outline Package), which is ideal for compact designs.

Applications

The MCP6293T-E/MS is designed to address the needs of multiple applications, such as:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Analog Filters
  • Data Acquisition
  • Sensor Interfaces
  • Active Power Filters
  • Battery-Powered Devices

Conclusion

With its low power consumption, high bandwidth, and rail-to-rail output, the MCP6293T-E/MS from Microchip Technology stands out as an efficient and versatile choice for designers looking to enhance the performance of their electronic systems. Its robust temperature range and compact packaging further extend its applicability across a broad spectrum of industrial, automotive, and consumer applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2483 $51.7109
55+ $1.8448 $101.4640
84+ $1.7871 $150.1164
116+ $1.7295 $200.6220
150+ $1.6718 $250.7700
201+ $1.4989 $301.2789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess