EN
  • EN
  • DE
  • IT

MCP652-E/SN

Part No MCP652-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 50MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 30 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 6pA
Voltage - Input Offset 200μV
Operating Supply Current 6mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075302-MCP652-E/SN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MCP652-E/SN CAD Model

Description

Product Overview: MCP652-E/SN from Microchip Technology

The MCP652-E/SN is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's extensive analog portfolio and is crafted to meet a wide range of application needs, from industrial and automotive systems to consumer electronics.

Key Features

  • High Gain Bandwidth Product: The MCP652-E/SN offers a gain bandwidth product of 6.5 MHz, making it suitable for applications requiring high-frequency signal amplification.
  • Low Input Offset Voltage: With a low input offset voltage of just 150 µV, this op-amp ensures high accuracy and stability in your circuit designs.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, providing flexibility in various power supply scenarios.
  • Low Quiescent Current: The device boasts a low quiescent current of 1 mA, which is ideal for power-sensitive applications.
  • Rail-to-Rail Output: Featuring a rail-to-rail output swing, the MCP652-E/SN can drive signals to the power supply rails, maximizing dynamic range in your applications.
  • Extended Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The MCP652-E/SN operational amplifier is versatile and can be used in a variety of applications including:

  • Analog filters
  • ADC buffer amplifiers
  • Signal conditioning
  • Power supply control
  • Automotive electronics
  • Audio electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MCP652-E/SN op-amp is no exception, as it is rigorously tested and qualified for commercial and industrial applications, ensuring that you receive a dependable component for your electronic designs.

Whether you are developing sophisticated analog circuits or looking for a reliable op-amp to enhance your product's performance, the MCP652-E/SN from Microchip Technology is an excellent choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess