EN
  • EN
  • DE

MCP6C02T-100E/CHY

Part No MCP6C02T-100E/CHY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 390 kHz
Current - Input Bias 170 µA
Voltage - Input Offset 1.5 µV
Current - Supply 490µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP6C02
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342793-MCP6C02T-100E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP6C02T-100E/CHY CAD Model

Description

Microchip Technology's MCP6C02T-100E/CHY High-Side Current Sense Amplifier

The MCP6C02T-100E/CHY is a state-of-the-art high-side current sense amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is specifically engineered to aid in accurate current measurement across a wide range of applications, from power management to system monitoring.

With its high voltage capability, the MCP6C02T-100E/CHY can measure voltage across shunt resistors over a wide common-mode range from 3.0V to 65V. This feature makes it exceptionally versatile for various systems, including automotive, industrial, and consumer applications where precise current monitoring is critical for performance and efficiency.

The device boasts a fixed gain of 100 V/V, which provides a strong signal to noise ratio, enhancing the accuracy of current measurements. The MCP6C02T-100E/CHY offers a maximum input offset voltage of just 250 µV, which contributes to its high precision. Its quiescent current is also optimized to a low 120 µA, ensuring minimal power consumption during operation.

Another key feature of this high-side current sense amplifier is its robust construction. The MCP6C02T-100E/CHY is designed to withstand harsh environments and is offered in a 6-pin SOT-23 package, which is both space-saving and suitable for automated assembly processes. This makes it an ideal choice for designing compact and reliable systems.

For ease of integration, Microchip Technology provides comprehensive technical support for the MCP6C02T-100E/CHY, including detailed datasheets, application notes, and design tools. This support helps designers to rapidly incorporate the device into their projects, reducing development time and accelerating time-to-market.

In summary, the MCP6C02T-100E/CHY from Microchip Technology is an essential component for anyone looking to implement precise current sensing in their electronic designs. Its high accuracy, low power consumption, and robust packaging make it an excellent choice for a wide array of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess