EN
  • EN
  • DE

MCP6H01T-E/MNY

Part No MCP6H01T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 10pA
Voltage - Input Offset 700μV
Current - Supply 135μA
Voltage - Supply, Single/Dual (±) 3.5V ~ 16V, ±1.75V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Part Number Series MCP6H01
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802705-MCP6H01T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6H01T-E/MNY CAD Model

Description

Product Overview: MCP6H01T-E/MNY from Microchip Technology

The MCP6H01T-E/MNY is a robust operational amplifier (op-amp) manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular op-amp is designed for general-purpose applications and is encapsulated in a compact TDFN-8 package, making it suitable for space-constrained designs.

Key Features

  • Single Supply Voltage: The MCP6H01T-E/MNY operates on a single supply voltage ranging from 2.0V to 6.0V, accommodating a variety of low-voltage applications and making it versatile for both battery-powered and line-powered systems.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this op-amp provides a balance between speed and power consumption, which is ideal for filtering, signal conditioning, and other applications requiring moderate bandwidth.
  • Rail-to-Rail Output: The rail-to-rail output swing feature ensures maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Extended Temperature Range: The device is characterized for operation over an extended temperature range of -40°C to +125°C, making it reliable for use in industrial environments and other demanding applications.
  • High ESD Protection: The MCP6H01T-E/MNY comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device against unexpected voltage spikes.

Applications

The MCP6H01T-E/MNY is a versatile component that can be used in a wide range of applications. Its capabilities make it suitable for:

  • Automotive systems
  • Power supply control
  • Motor control circuits
  • Sensor interfaces
  • Analog filters
  • Data acquisition systems
  • Portable devices

Quality and Reliability

Microchip Technology is committed to high standards of quality and reliability. The MCP6H01T-E/MNY operational amplifier is a testament to this commitment, offering consistent performance and durability for a range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1899 $64.7091
20+ $5.8997 $117.9940
31+ $5.7149 $177.1619
42+ $5.5313 $232.3146
55+ $5.3465 $294.0575
73+ $4.7933 $349.9109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess