EN
  • EN
  • DE

MCP6H72-E/SN

Part No MCP6H72-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6H72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884295-MCP6H72-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6H72-E/SN CAD Model

Description

Microchip Technology MCP6H72-E/SN Overview

The MCP6H72-E/SN from Microchip Technology is a high-precision operational amplifier (op-amp) that offers a perfect blend of performance and flexibility, making it suitable for a wide range of applications. This dual amplifier is designed to operate with a single or dual supply, ranging from 3.0V to 32V, or ±1.5V to ±16V, respectively. It is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

With a gain bandwidth product of 10 MHz and a low typical quiescent current of 1.0 mA per amplifier, the MCP6H72-E/SN is an excellent choice for applications that require both high-speed signal processing and energy efficiency. The device features an extended temperature range, making it reliable in various environmental conditions, and it can operate from -40°C to +125°C.

One of the key advantages of the MCP6H72-E/SN is its rail-to-rail input and output swing, which allows for the full range of input and output to be utilized, maximizing dynamic range in a given supply voltage. Additionally, it has a low input offset voltage, which minimizes errors in precision applications.

The MCP6H72-E/SN is well-suited for a variety of applications, including analog filters, battery-powered devices, and sensor interfaces. Its ability to handle high source impedances and provide high-impedance buffering makes it ideal for data acquisition systems, instrumentation, and control systems.

Overall, the MCP6H72-E/SN operational amplifier offers a robust set of features that make it a versatile component for designers looking to optimize their circuits for precision, power efficiency, and performance.

Key Features:

  • Dual operational amplifier
  • Wide supply voltage range: 3.0V to 32V, or ±1.5V to ±16V
  • Gain bandwidth product: 10 MHz
  • Rail-to-rail input and output
  • Low quiescent current: 1.0 mA (typical) per amplifier
  • Extended temperature range: -40°C to +125°C
  • Low input offset voltage
  • Available in 8-pin SOIC package

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess