EN
  • EN
  • DE

MCP6V32T-E/MS

Part No MCP6V32T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6V32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884308-MCP6V32T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V32T-E/MS CAD Model

Description

The MCP6V32T-E/MS from Microchip Technology is a highly precise operational amplifier that offers advanced features for a wide range of applications. This op-amp is designed to operate with single or dual supplies, making it a versatile choice for various electronic circuits.

Key Features:

  • Zero-Drift Architecture: The MCP6V32T-E/MS incorporates a self-correcting architecture that minimizes the voltage drift over time and temperature, ensuring stable performance and high accuracy in measurement applications.
  • Wide Supply Voltage Range: This op-amp can operate with a supply voltage range from 2.3V to 5.5V, providing flexibility in both portable and fixed power supply designs.
  • Low Quiescent Current: With a quiescent current of just 21 µA, the device is ideal for battery-powered devices and energy-efficient systems where power conservation is critical.
  • Extended Temperature Range: The MCP6V32T-E/MS is designed to work reliably over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • EMI Filtering: Enhanced EMI rejection capabilities are built into the device to reduce the effects of electromagnetic interference, ensuring stable operation in noisy environments.
  • Small Package: The device comes in a compact MSOP-8 (Micro Small Outline Package) that is space-efficient for high-density PCB layouts.

Applications:

The MCP6V32T-E/MS operational amplifier from Microchip Technology is well-suited for a variety of applications, including:

  • Precision analog-to-digital converters (ADCs) driving
  • Sensor signal conditioning
  • Portable instrumentation
  • Temperature sensing and compensation
  • Battery-powered applications
  • Automotive systems

With its precision performance and robust design, the MCP6V32T-E/MS is an ideal choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess