EN
  • EN
  • DE

PCA9551D

Part No PCA9551D
Manufacturer NXP / Nexperia
Description 8-bit I2C LED driver with programmable blink rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236040-PCA9551D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9551D CAD Model

Description

The PCA9551D is a sophisticated LED driver designed and manufactured by NXP Semiconductors. It is an integral component for various applications that require LED control, such as status or indicator lights, backlighting for LCDs, and various other user interface elements. The PCA9551D is a part of NXP's expansive range of LED drivers, known for their reliability and performance.

Key Features

  • I²C-Bus Interface: The PCA9551D utilizes the I²C-bus interface, which allows for easy integration into existing systems and supports serial communication with a host controller at fast speeds.
  • Eight LED Drivers: Each device can drive up to eight LEDs independently, providing flexibility in controlling multiple LEDs with precision.
  • Programmable Blink Rate: The device offers programmable blink rates, enabling users to customize the visual indication according to their requirements.
  • Output Configuration: The PCA9551D features open-drain outputs, allowing for higher voltage level LEDs to be connected.
  • Low Standby Current: It is designed for low power consumption, with a low standby current that makes it suitable for battery-powered applications.

Applications

The PCA9551D is versatile and can be used in a wide range of applications, including:

  • Server and telecom infrastructure
  • Industrial control indicators
  • Portable electronics
  • Medical equipment
  • Home automation systems

Technical Specifications

The PCA9551D operates over a power supply range of 2.3V to 5.5V, making it suitable for various electronic devices and systems. It is available in a 16-pin SO package, which is compact and suitable for space-constrained applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the PCA9551D is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of the environments in which it is used.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess