EN
  • EN
  • DE

CD74ACT241E

Part No CD74ACT241E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ACT241
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577433-CD74ACT241E
Ultra Librarian 3D Model Ultra Librarian CD74ACT241E CAD Model

Description

CD74ACT241E Octal Buffer/Line Driver from Texas Instruments

The CD74ACT241E is a high-performance, CMOS octal buffer/line driver designed to provide source or sink current capabilities for bus-oriented applications. Manufactured by Texas Instruments, this device is optimized for use in high-speed memory decoders, data transmission systems, and other applications requiring high current drive and minimal propagation delay times.

This integrated circuit features eight non-inverting buffers/line drivers with 3-state outputs. The 3-state functionality allows for connection to a bus without affecting the bus activity, making it ideal for bidirectional data flow with individual output control. This is particularly useful in applications where multiple devices share a common bus and require isolation during inactive periods.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Bus Hold: No bus hold feature, which reduces the need for external pull-up or pull-down resistors.
  • Logic Family: ACT.
  • Logic Series: 74ACT.
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs.
  • Propagation Delay Time: Fast propagation delay times minimize transition delays.
  • Operating Temperature Range: -55°C to 125°C, suitable for industrial applications.
  • Package: Standard PDIP-20 package for through-hole mounting.

The CD74ACT241E is designed with an emphasis on flexibility and performance, featuring symmetrical output impedance, high noise immunity, and low power consumption. Its robustness and reliable operation in extreme conditions make it an excellent choice for critical communication systems and high-speed interfacing requirements.

Whether you are designing a complex data system or simply need a reliable buffer for your digital signals, the CD74ACT241E from Texas Instruments is a component that offers both quality and performance, ensuring your designs are efficient, reliable, and capable of meeting the demands of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess