EN
  • EN
  • DE

MCP73831-2DCI/MC

Part No MCP73831-2DCI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP73831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372078-MCP73831-2DCI/MC
Ultra Librarian 3D Model Ultra Librarian MCP73831-2DCI/MC CAD Model

Description

Product Overview: MCP73831-2DCI/MC from Microchip Technology

The MCP73831-2DCI/MC is a highly integrated linear charge management controller from Microchip Technology, designed for space-limited, cost-sensitive applications requiring intelligent battery management and charge regulation. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is notable for its small package design and simplicity in facilitating the design of efficient charging solutions.

Utilizing a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination, the MCP73831-2DCI/MC ensures a safe and efficient charging process. The preconditioning feature revives deeply depleted cells, while the automatic charge termination and recharge threshold protect the battery and extend its life.

This device offers a programmable charge current from 15mA to 500mA, allowing designers to tailor the charge rate to specific applications. The MCP73831-2DCI/MC also includes a charge status output that provides real-time feedback on the charging process, which can be used to indicate charge status via an LED or communicate with a host microcontroller.

Safety features are paramount, and the MCP73831-2DCI/MC does not disappoint. It includes thermal regulation, which maximizes the charge rate without the risk of overheating. It also provides undervoltage lockout, automatic shutdown, and a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

The device is offered in a tiny 5-Lead SOT-23 package, making it ideal for portable applications where space is at a premium. Whether you're designing battery chargers for personal electronics, wearable devices, or any other application requiring a compact, reliable charging solution, the MCP73831-2DCI/MC is an excellent choice.

In summary, the MCP73831-2DCI/MC from Microchip Technology is a versatile, efficient, and space-conscious solution for modern battery management and charging applications, providing designers with a high level of integration and performance in a miniature footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2585 $50.3400
100+ $1.0326 $103.2600
150+ $1.0004 $150.0600
210+ $0.9681 $203.3010
270+ $0.9358 $252.6660
360+ $0.8390 $302.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,001 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess