EN
  • EN
  • DE

MCP73832T-2ATI/OT

Part No MCP73832T-2ATI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1075390-MCP73832T-2ATI/OT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP73832T-2ATI/OT CAD Model

Description

Microchip Technology's MCP73832T-2ATI/OT: Single-Cell Lithium-Ion/Polymer Charge Management Controller

The MCP73832T-2ATI/OT is a highly integrated linear charge management controller developed by Microchip Technology, designed for single-cell Lithium-Ion or Lithium-Polymer batteries. This miniature device is a member of Microchip's diverse family of charge management solutions, offering a compact and efficient charging solution for portable electronics.

Key Features:

  • Adjustable Charge Voltage: The MCP73832T-2ATI/OT allows users to set the final battery voltage to a value that is optimal for their specific application, ensuring compatibility with a wide range of battery chemistries.
  • Programmable Charge Current: Users can program the charge current from 15 mA to 500 mA, allowing for flexibility in charging speed and thermal management.
  • High Accuracy: With a high level of accuracy in voltage regulation (±0.75%), this charge controller ensures the battery is charged precisely to its peak capacity.
  • Thermal Regulation: The device includes a thermal regulation feature that protects against overheating, ensuring safe operation under various environmental conditions.
  • Charge Status Output: A status output pin provides real-time feedback on the charging process, allowing for easy monitoring of the charge cycle.
  • Automatic Power-Down: The MCP73832T-2ATI/OT automatically enters a low-power state when the charging is complete, conserving energy and extending battery life.
  • Protection Features: Built-in safety features include over-current protection, under-voltage lockout, and automatic recharge, providing a robust charging solution.

Applications:

The versatility of the MCP73832T-2ATI/OT makes it suitable for a wide array of applications, including:

  • Personal Data Assistants (PDAs)
  • Cellular Phones
  • Digital Cameras
  • MP3 Players
  • Bluetooth Headsets
  • USB Chargers

Package and Availability:

The device comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for portable electronic designs where board space is at a premium. The MCP73832T-2ATI/OT is available for purchase through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3283 $53.1320
95+ $1.0899 $103.5405
145+ $1.0558 $153.0910
200+ $1.0218 $204.3600
255+ $0.9877 $251.8635
340+ $0.8855 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess