EN
  • EN
  • DE

MCP73834-NVI/MF

Part No MCP73834-NVI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name MCP73834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884310-MCP73834-NVI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73834-NVI/MF CAD Model

Description

Microchip Technology's MCP73834-NVI/MF: Advanced Li-Ion Battery Charger IC

The MCP73834-NVI/MF from Microchip Technology is a highly integrated lithium-ion/polymer battery charger designed for space-limited, high-performance applications. This miniature single-cell, fully integrated charge management controller provides a reliable solution for charging advanced battery chemistries.

The MCP73834-NVI/MF incorporates a host of features that make it a versatile and efficient choice for portable electronics. It operates with an input voltage range of 4.5V to 6.0V, which makes it adaptable to various power supplies. The device offers a programmable charge current from 15mA to 500mA, allowing designers to tailor the charging profile to specific battery requirements.

Key Features:

  • Programmable Charge Regulation: The MCP73834-NVI/MF includes programmable constant current/constant voltage (CC/CV) regulation, ensuring the battery is charged under optimal conditions for maximum life and performance.
  • Automatic Power-Down: This feature helps to conserve energy, as the chip transitions to a low power state once the charging cycle is complete.
  • Charge Status Output: The IC provides real-time charge status indication through its status output pins, which can be used to drive LEDs or interface with host microcontrollers for monitoring purposes.
  • Thermal Regulation: To protect against overheating, the MCP73834-NVI/MF includes thermal regulation that throttles the charge current during high temperature conditions.
  • Preconditioning of Deeply Depleted Cells: It gently revives over-discharged cells by providing a preconditioning charge current, ensuring safety and extending the battery's lifespan.
  • Under Voltage Lockout (UVLO): This feature ensures that the charger only operates when the input voltage is within an acceptable range, preventing damage to the circuitry from insufficient supply voltages.
  • High Accuracy: The MCP73834-NVI/MF boasts high voltage regulation accuracy, which is critical for maximizing battery capacity and life.

With its small footprint in a 10-DFN (3x3mm) package, the MCP73834-NVI/MF is an excellent choice for portable applications where space is at a premium, such as smartphones, digital cameras, and Bluetooth headsets. Its comprehensive suite of safety features, combined with programmable charging parameters, makes it an indispensable component for modern battery-powered devices.

By integrating the MCP73834-NVI/MF into your design, you can ensure safe, efficient, and flexible charging solutions that meet the demands of today's fast-paced, technology-driven consumer market.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess