EN
  • EN
  • DE

MCP73863T-I/ML

Part No MCP73863T-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 4.2V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN-EP (4x4)
Win Source Part Number 1221228-MCP73863T-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP73863
Introduction Date September 07, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MCP73863T-I/ML CAD Model

Description

Microchip Technology's MCP73863T-I/ML: Advanced Charge Management Controller

The MCP73863T-I/ML is a highly sophisticated charge management controller designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated circuit (IC) is specifically engineered to provide reliable and efficient charging solutions for modern battery technologies, making it an ideal choice for a wide range of portable electronic devices.

Key Features:

  • Charge Management: The MCP73863T-I/ML is capable of handling advanced charge management tasks, ensuring that batteries are charged safely, efficiently, and to their maximum capacity.
  • Compatibility: This controller is designed to work with single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries, which are commonly found in portable devices such as smartphones, tablets, and laptops.
  • Programmable Charging Control: The device offers programmable charge algorithms for flexibility, allowing users to customize the charging process according to specific battery requirements.
  • High Accuracy: It features high-accuracy voltage regulation that helps in maintaining the longevity and reliability of the battery.
  • Thermal Regulation: The MCP73863T-I/ML includes a thermal regulation feature that prevents overheating during the charging process, enhancing safety for both the device and the battery.
  • Charge Status Output: An integrated status output pin provides real-time feedback on the charging process, which can be used to indicate charge status through an LED or communicate with a host microcontroller.

Applications:

The versatility of the MCP73863T-I/ML makes it suitable for a myriad of applications, including:

  • Consumer Electronics
  • Portable Medical Devices
  • Handheld Instruments
  • Personal Care Appliances
  • Bluetooth Headsets
  • GPS Units

Package and Quality:

The MCP73863T-I/ML comes in a space-saving 16-pin QFN package, which is highly suitable for compact designs. It is characterized for operation over the ambient temperature range of -40°C to +85°C, ensuring reliable performance in various environments. Microchip Technology's commitment to quality ensures that this charge management controller meets the stringent requirements of the electronics industry and provides a dependable solution for battery charging applications.

With its advanced features and reliable performance, the MCP73863T-I/ML stands out as a superior choice for designers looking to implement an efficient battery charging solution in their products.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9145 $89.8290
4+ $36.8537 $147.4148
5+ $35.7011 $178.5055
7+ $34.5495 $241.8465
9+ $33.3980 $300.5820
12+ $29.9434 $359.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess