EN
  • EN
  • DE

MCP79400T-I/MNY

Part No MCP79400T-I/MNY
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Max) 1.2µA (Typ) @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP79400
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265303-MCP79400T-I/MNY
Ultra Librarian 3D Model Ultra Librarian MCP79400T-I/MNY CAD Model

Description

The MCP79400T-I/MNY is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for effective time tracking and control in a wide array of electronic applications. Its compact surface-mount package and low power consumption make it an ideal choice for space-constrained designs that require accurate timekeeping, such as handheld devices, smart meters, and IoT products.

Key Features:

  • Accuracy: The device maintains an accurate clock/calendar functionality with leap year compensation valid up to 2399, ensuring precise timekeeping over extended periods.
  • Battery Backup: It includes an integrated battery backup input pin and automatic switchover to the battery when primary power is lost, preserving timekeeping and device settings.
  • Memory: The MCP79400T-I/MNY offers 64 Bytes of battery-backed SRAM and 1 Kbit of EEPROM, providing storage for critical data that must be preserved during power loss.
  • Alarm Function: Equipped with versatile alarm settings, it can generate alarms on a per-minute, hourly, daily, or weekly basis, offering flexibility for various application needs.
  • Digital Trimming: Digital trimming capability is included to compensate for crystal tolerance and temperature, ensuring higher time accuracy.
  • Communication: The device supports I2C communication interface for easy integration into existing designs and for communication with microcontrollers and other digital systems.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Package: Available in a compact 8-pin TSSOP or SOIC package, it is designed to occupy minimal board space.

Applications:

The MCP79400T-I/MNY is versatile enough to be used in various applications where accurate timekeeping is essential. These include but are not limited to:

  • Smart energy meters
  • Industrial timers and sensors
  • Consumer electronics
  • Automotive systems
  • IoT devices

With its robust feature set and Microchip's reputation for reliability, the MCP79400T-I/MNY is a go-to solution for designers looking to incorporate precise time and date functionality into their systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0914 $50.1936
59+ $1.7160 $101.2440
91+ $1.6624 $151.2784
125+ $1.6088 $201.1000
161+ $1.5552 $250.3872
216+ $1.3943 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess