SN74LVC244APWLE - Texas Instruments Octal Buffer/Line Driver
The SN74LVC244APWLE from Texas Instruments is a high-performance, octal buffer and line driver designed to operate from 2.7 V to 3.6 V. This makes it suitable for interfacing with 3.3 V logic, while also being 5 V tolerant at the input to accommodate mixed-voltage systems. The device is part of the LVC family, which is known for low-voltage operation and low power consumption.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Voltage Range: Operates from 2.7 V to 3.6 V
- Drive Capability: Can drive up to 24 mA at the outputs
- Input Tolerance: 5 V tolerant inputs allow for interface flexibility
- Speed: Fast propagation delays and output transition times
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor for compact designs
- Temperature Range: Operates over the industrial temperature range of -40°C to 85°C
Applications:
The SN74LVC244APWLE is well-suited for a variety of applications that require buffering and driving capabilities. These include:
- Bus transceiver systems
- Memory address drivers
- Clock drivers
- High-speed data paths
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC244APWLE is no exception. It is designed to meet the stringent requirements of the industrial market and is manufactured in facilities that are certified to ISO 9001 standards.
Support and Resources:
For technical support and resources, customers can access a wide range of tools on the Texas Instruments website, including:
- Data sheets
- Application notes
- Design resources
- Reference designs
With its robust design, versatile features, and strong support network, the SN74LVC244APWLE is an excellent choice for designers looking to implement reliable buffering and driving capabilities in their digital systems.