EN
  • EN
  • DE

MCP9509CT-E/OT

Part No MCP9509CT-E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH OD 125C SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold
Switching Temperature Programmable
Accuracy ±0.5°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075425-MCP9509CT-E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9509CT-E/OT CAD Model

Description

Microchip Technology's MCP9509CT-E/OT Programmable Temperature Switch

The MCP9509CT-E/OT is a highly precise programmable temperature switch developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact device is designed to monitor and respond to temperature changes in a variety of electronic applications, ensuring optimal performance and protection against overheating.

Key Features

  • Programmable Temperature Set Point: The MCP9509CT-E/OT allows for precise setting of temperature thresholds, tailored to the specific requirements of your application.
  • Accuracy: With a high accuracy of ±1°C (typical) throughout the device's operating temperature range, this switch ensures reliable temperature monitoring.
  • Low Operating Voltage: The device operates at a low voltage range from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Output Configuration: The open-drain output of the MCP9509CT-E/OT can be easily interfaced with a variety of electronic components, offering flexibility in system design.
  • Temperature Switch Hysteresis: The built-in hysteresis prevents output chatter around the set point, which enhances system stability.
  • Small Footprint: Housed in a 5-pin SOT-23 package, this temperature switch is ideal for space-constrained applications.
  • Extended Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The MCP9509CT-E/OT is versatile and can be used in a wide array of applications, including:

  • Industrial systems
  • Automotive electronics
  • Consumer electronics
  • Computing equipment
  • Power supply units
  • Portable and battery-powered devices

With its programmable nature, the MCP9509CT-E/OT provides designers with a flexible and efficient solution for temperature monitoring and control. Its small size, accuracy, and low power consumption make it an excellent choice for modern electronic systems where reliable temperature management is crucial.

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess