EN
  • EN
  • DE

ATMLH04802C

Part No ATMLH04802C
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991038-ATMLH04802C
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH04802C CAD Model

Description

Microchip Technology's ATMLH04802C Product Overview

The ATMLH04802C is a cutting-edge microcontroller (MCU) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is part of the extensive ATmega family, renowned for their robust design, reliability, and ease of use in a wide range of applications.

Designed to cater to the needs of advanced embedded systems, the ATMLH04802C boasts a wealth of features that enable designers to create sophisticated applications. The microcontroller is built on a powerful AVR® architecture that is optimized for low power consumption while maintaining high-speed processing capabilities. This makes it an ideal choice for battery-operated devices and power-sensitive applications.

Key Features of the ATMLH04802C:

  • Advanced RISC Architecture: The ATMLH04802C is equipped with an efficient RISC processor that provides a balanced combination of performance and power efficiency, ensuring smooth operation even in demanding environments.
  • Memory Capacity: It comes with ample memory, including flash memory for program storage, EEPROM for non-volatile data storage, and SRAM for temporary data storage, supporting complex applications and software stacks.
  • Peripheral Integration: The MCU includes a range of integrated peripherals such as timers, serial communication modules, and analog-to-digital converters (ADCs), which simplify design and reduce the need for external components.
  • Programmable I/O Pins: A generous number of programmable input/output pins are available, providing flexibility in interfacing with external hardware and customizing the MCU for specific application requirements.
  • Low Power Modes: The device features multiple power-saving modes, enabling the design of energy-efficient products that can operate for extended periods on a single power source.

Developers can take advantage of Microchip's comprehensive software and hardware development tools to streamline the design process with the ATMLH04802C. From in-system programming capabilities to advanced debugging features, these tools help reduce time to market and enhance product performance.

Whether you are designing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the ATMLH04802C from Microchip Technology is an excellent choice for a reliable and versatile microcontroller that meets the needs of modern embedded applications.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess