EN
  • EN
  • DE
  • IT

MCP9803T-M/MS

Part No MCP9803T-M/MS
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 26 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP9803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9803T-M/MSG, MCP9803T-M/MS-ND, Q3732140, MCP9803T-M/MSTR, MCP9803T-M/MSDKR, MCP9803T-M/MSCT, MCP9803T-M/MSG-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884336-MCP9803T-M/MS
Ultra Librarian 3D Model Ultra Librarian MCP9803T-M/MS CAD Model

Description

Microchip Technology's MCP9803T-M/MS High-Accuracy Temperature Sensor

The MCP9803T-M/MS is a high-precision digital temperature sensor from Microchip Technology, designed to meet the rigorous demands of temperature-sensitive applications. This sensor offers an exceptional level of accuracy and temperature resolution, making it a perfect choice for advanced climate control systems, industrial equipment, and consumer electronics where precise temperature monitoring is crucial.

Key Features

  • High Accuracy: The MCP9803T-M/MS boasts an impressive accuracy of ±2°C from -55°C to +125°C, and ±1°C from -25°C to +100°C, ensuring reliable temperature readings in a wide range of environments.
  • High Resolution: With a temperature resolution of 0.0625°C, this sensor can detect very fine temperature changes, which is essential for applications that require precise temperature control and monitoring.
  • Programmable Resolution: The device supports programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • I2C Interface: The MCP9803T-M/MS features an I2C-compatible serial interface, facilitating easy integration into most microcontroller-based systems and ensuring compatibility with a wide range of devices.
  • Programmable Alert Output: An onboard programmable alert function can be used to signal an external microcontroller when the temperature exceeds user-defined limits, enhancing system safety and response to temperature changes.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Small Form Factor: The MCP9803T-M/MS is available in an MSOP-8 package, making it suitable for space-constrained applications.

Applications

The versatility and high performance of the MCP9803T-M/MS temperature sensor make it an excellent choice for a variety of applications, including:

  • Environmental Control Systems
  • Data Logging and Storage Systems
  • Industrial and Medical Equipment
  • Consumer Electronics
  • PCs and Servers

With its combination of accuracy, resolution, and low power consumption, the MCP9803T-M/MS from Microchip Technology stands out as a premier solution for advanced temperature monitoring and control.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $36.5403
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess