EN
  • EN
  • DE
  • IT

MCP9844T-BE/MNYAB

Part No MCP9844T-BE/MNYAB
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC DIMM TEMP SENSOR 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor 2-Wire Serial, I²C Output 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP9844
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884341-MCP9844T-BE/MNYAB
Ultra Librarian 3D Model Ultra Librarian MCP9844T-BE/MNYAB CAD Model

Description

The MCP9844T-BE/MNYAB is a high-accuracy, low-power temperature sensor from Microchip Technology, designed to meet the rigorous standards of modern electronic systems. This digital temperature sensor provides an ideal solution for advanced thermal management applications in a wide range of products, including computers, telecommunications equipment, and consumer electronics.

Key Features:

  • Accuracy: The sensor offers an exceptional accuracy of ±1°C (max.) from -40°C to +125°C, ensuring precise temperature monitoring and control.
  • Interface: It features a user-friendly I2C/SMBus-compatible serial interface, making it easy to integrate into various systems without requiring complex wiring or protocols.
  • Low Power Consumption: Designed for energy efficiency, the MCP9844T-BE/MNYAB operates with very low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Programmable Resolution: The sensor supports programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Operating Voltage: It operates over a supply voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and system voltages.
  • Small Form Factor: Housed in a tiny, 8-pin DFN (Dual Flat No-lead) package, the MCP9844T-BE/MNYAB is suitable for space-constrained applications.
  • Extended Temperature Range: This device can operate over an extended temperature range, making it versatile for both commercial and industrial environments.

Applications:

The MCP9844T-BE/MNYAB temperature sensor is ideal for applications that require accurate and reliable temperature readings. Its applications span across:

  • Computer and server hard drive temperature monitoring
  • Industrial systems and environmental controls
  • Office electronics, such as copiers and printers
  • Battery management systems
  • Medical devices
  • Consumer electronics, including gaming consoles and home appliances

For designers and engineers looking for a robust temperature sensing solution, the MCP9844T-BE/MNYAB from Microchip Technology stands out with its precision, low power, and ease of use, making it an excellent choice for a multitude of advanced applications.

You May Also Be Interested in

Maxim Integrated
DUAL-CH TEMPERATURE MONITOR
Lowest to $10.5905
Analog Devices Inc.
SYSTEM TEMPERATURE MONITOR / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Lowest to $2.3129
Maxim Integrated
PRECISION TEMPERATURE MONITOR FO
Need more? Email Us
Analog Devices Inc.
DUAL PWM FAN CONTROLLER
Need more? Email Us
Analog Devices Inc.
DUAL PWM FAN CONTROLLER AND TEMP
Lowest to $12.1249
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN / Temp Monitoring System (Sensor) Internal Sensor I2C/SMBus Output 8-TDFN (2x3)
Lowest to $3.6557
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Need more? Email Us
Maxim Integrated
SMBUS TEMPERATURE MONITOR
Lowest to $4.1009
Analog Devices Inc.
IC MONITOR OCTAL 16MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 16-MSOP
Lowest to $13.0677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7929 $62.7515
80+ $1.4711 $117.6880
120+ $1.4251 $171.0120
165+ $1.3792 $227.5680
215+ $1.3331 $286.6165
285+ $1.1953 $340.6605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess