EN
  • EN
  • DE

MEC1641-PZV-LVS00-TR

Part No MEC1641-PZV-LVS00-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMBEDDED CTLR 144TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type EEPROM (2KB), FLASH (288KB)
RAM Size 16K x 8
Interface ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART
Number of I/O 108
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (7x7)
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 830754-MEC1641-PZV-LVS00-TR
Ultra Librarian 3D Model Ultra Librarian MEC1641-PZV-LVS00-TR CAD Model

Description

MEC1641-PZV-LVS00-TR from Microchip Technology

The MEC1641-PZV-LVS00-TR is a cutting-edge embedded controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is designed to offer robust performance for a wide range of computing applications, particularly those requiring low-power operation and advanced interfacing capabilities.

This controller is part of the MEC16xx family and comes in a 144-pin VQFN (Very Thin Quad Flat No-lead) package, which is ideal for space-constrained applications. The device is provided in tape and reel packaging, denoted by the "TR" suffix, which facilitates efficient assembly for high-volume production.

One of the key features of the MEC1641-PZV-LVS00-TR is its power-saving capabilities. It supports multiple power states, allowing it to conserve energy when full performance is not required. This makes it particularly suitable for battery-powered devices, where extending the operational life is critical.

The device is built with a 32-bit RISC core and is designed to handle a variety of embedded control tasks with efficiency. It includes a range of built-in peripherals, such as timers, counters, and SPI/I2C buses, which enable it to interface with other components in a system seamlessly. Moreover, it supports enhanced security features to protect against unauthorized access and ensure the integrity of the system it controls.

Its robust design also includes features to ensure reliable operation under varying conditions. The MEC1641-PZV-LVS00-TR is engineered to withstand industrial temperature ranges, making it a versatile choice for applications in challenging environments.

Microchip Technology provides comprehensive support for the MEC1641-PZV-LVS00-TR, including detailed datasheets, technical documentation, and development tools. This support helps designers and engineers to rapidly integrate the controller into their projects and bring their products to market with confidence.

In summary, the MEC1641-PZV-LVS00-TR from Microchip Technology is a versatile and energy-efficient embedded controller that offers a blend of performance, low power consumption, and robust interfacing options, making it an excellent choice for a variety of computing applications.

You May Also Be Interested in

Ricoh
Lowest to $23.3784
Ricoh
Lowest to $13.5909
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Lowest to $5.6306
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $3.2490

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess