EN
  • EN
  • DE

MEC1653-TN-TR

Part No MEC1653-TN-TR
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Keyboard and Embedded Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002052-MEC1653-TN-TR
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC1653-TN-TR CAD Model

Description

Microchip Technology MEC1653-TN-TR

The MEC1653-TN-TR from Microchip Technology is a highly integrated, advanced I/O controller designed to meet the rigorous demands of modern computing systems. This versatile chip is part of Microchip's extensive portfolio of embedded control solutions, offering a perfect blend of power efficiency and performance for a wide range of applications.

Key Features

  • Embedded Controller: The MEC1653-TN-TR is built to serve as a reliable embedded controller, capable of handling complex I/O tasks with ease.
  • Power Management: It features sophisticated power management capabilities, contributing to system-wide energy efficiency, which is crucial for battery-powered devices.
  • Enhanced Security: Security is a cornerstone of this product, with features designed to protect against unauthorized access and ensure data integrity.
  • Programmability: With its programmable nature, the MEC1653-TN-TR allows for customization and flexibility, adapting to specific requirements of different systems.

Applications

The MEC1653-TN-TR is suitable for a variety of applications, particularly in environments where reliable performance and power management are critical. Its typical use cases include:

  • Notebook and Laptop Computers
  • Industrial PCs
  • Embedded Systems
  • Automotive Electronics

Technical Specifications

As a product of Microchip Technology, the MEC1653-TN-TR boasts technical specifications that ensure compatibility and high performance:

  • Package: 128-TQFP (14x20)
  • Supply Voltage: Operates at 3.3V, with some blocks running at 1.8V
  • Temperature Range: Designed to operate in a wide temperature range, making it suitable for various environments.
  • Quality and Reliability: Manufactured to the high standards of quality and reliability that Microchip is known for.

Overall, the MEC1653-TN-TR is a testament to Microchip Technology's commitment to providing advanced, reliable, and efficient solutions for the ever-evolving electronics industry. It's a smart choice for designers looking to enhance their systems with a powerful and flexible I/O controller.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess