Products specifications

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Power Management
Function ORing Controller / High Side
Utilized IC / Part MIC1344
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342924-MIC1344YFT-EV
Ultra Librarian 3D Model Ultra Librarian MIC1344YFT-EV CAD Model

Description

Product Overview: MIC1344YFT-EV from Microchip Technology

The MIC1344YFT-EV is a high-performance, adaptive power path management and distribution solution from Microchip Technology, designed to cater to the demanding requirements of portable electronic devices. It is a part of the MIC1344 product family, known for its efficiency and reliability in power management applications.

Key Features

  • Adaptive Power Path Management: The MIC1344YFT-EV intelligently manages the power flow between the input source, battery, and system load, ensuring optimal charging and power efficiency.
  • Highly Integrated: This device integrates multiple functions such as a power switch, current sensing, and reverse blocking, reducing the need for additional components and simplifying the design process.
  • Advanced Charging Control: It supports advanced battery charging protocols, providing fast and safe charging for a wide range of battery chemistries.
  • Programmable Current Limits: Designers can set precise input and output current limits to match the specifications of their application, protecting the system from overcurrent conditions.
  • Thermal Management: Built-in thermal protection features prevent overheating, enhancing the longevity and reliability of the device and the system it powers.

Applications

The MIC1344YFT-EV is versatile and can be used in a multitude of applications, including:

  • Portable Power Banks
  • Smartphones and Tablets
  • Handheld Medical Devices
  • Wearable Electronics
  • Wireless Speakers and Headphones

Design Support

Microchip Technology provides comprehensive design support for the MIC1344YFT-EV, including datasheets, reference designs, and technical documentation to facilitate rapid development and deployment. With its advanced features and robust design support, the MIC1344YFT-EV stands out as an excellent choice for designers looking to enhance the power management capabilities of their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Texas Instruments
EVAL BOARD FOR TVS3300
Need more? Email Us
ECAD model for TVS3300DRV-EVM
Texas Instruments
EVAL BOARD FOR TUSB544
Need more? Email Us
ECAD model for TUSB544RNQEVM
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
Innovisionsemi
EVAL BOARD FOR NCP331
Need more? Email Us
ECAD model for NCP331SNT1GEVB
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention