EN
  • EN
  • DE

MIC1344YFT-T5

Part No MIC1344YFT-T5
Manufacturer Microchip Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SMART SW ORING 3A 2CH 12TQFN / OR Controller Source Selector Switch 2:1 12-FTQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Source Selector Switch
Internal Switch(s) Yes
Current - Output (Max) 3A
Current - Supply 11 µA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-FTQFN (2x2)
Base Product Number MIC1344
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342918-MIC1344YFT-T5
Ultra Librarian 3D Model Ultra Librarian MIC1344YFT-T5 CAD Model

Description

Product Overview: MIC1344YFT-T5 from Microchip Technology

The MIC1344YFT-T5 is a high-performance, feature-rich integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically tailored for applications that require efficient power management and reliable operation in a compact package.

Key Features

  • Advanced Power Management: The MIC1344YFT-T5 is equipped with sophisticated power control functions that ensure optimal power delivery and efficiency for various electronic applications.
  • High Efficiency: This device has been engineered to provide high-efficiency power conversion, which helps to reduce energy consumption and heat generation in end products.
  • Compact Footprint: The small form factor of the MIC1344YFT-T5 makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robust Protection Features: It includes multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which contribute to the longevity and reliability of the end product.
  • Wide Operating Temperature Range: The MIC1344YFT-T5 is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environmental conditions.

Applications

The versatility of the MIC1344YFT-T5 makes it an excellent choice for a wide array of applications, including:

  • Portable Devices
  • Automotive Systems
  • Power Supply Modules
  • Networking Equipment
  • Industrial Controls

Technical Specifications

The MIC1344YFT-T5 boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic devices. It operates with an input voltage range suitable for various applications and offers a stable output with excellent load and line regulation.

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The MIC1344YFT-T5 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in diverse industries.

For more detailed technical information, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess