EN
  • EN
  • DE

MIC2005-0.5LYM5-TR

Part No MIC2005-0.5LYM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 102483-MIC2005-0.5LYM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2005-0.5LYM5-TR CAD Model

Description

The MIC2005-0.5LYM5-TR is a sophisticated power distribution switch from Microchip Technology, designed to provide a high level of precision and control for modern electronic systems. This component is part of Microchip's extensive range of power management solutions, tailored to meet the demands of a wide variety of applications.

Key Features

  • Current Limiting: The MIC2005-0.5LYM5-TR features an integrated current limiting function to protect devices from excessive current draw, which can lead to overheating and damage.
  • Thermal Shutdown: With a thermal shutdown mechanism, the device ensures safe operation by automatically turning off if it reaches an unsafe temperature.
  • Fast Response Time: The switch reacts quickly to fault conditions, providing rapid response to over-current and short-circuit events, helping to prevent damage to connected components.
  • Low Quiescent Current: It has a low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • Controlled Rise Time: The device is designed with a controlled output rise time to reduce inrush current, which can be beneficial for sensitive electronic circuits.

Applications

The MIC2005-0.5LYM5-TR is versatile and can be used in various applications, including:

  • USB hubs, ports, and peripherals
  • Portable electronic devices
  • Notebook computers
  • Hot-swap power supplies

Technical Specifications

Some of the technical specifications for the MIC2005-0.5LYM5-TR include:

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: Up to 0.5A
  • Package Type: SOT-23-5
  • Lead-Free and RoHS compliant
  • Provided in tape and reel packaging suitable for automated assembly (TR designation)

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC2005-0.5LYM5-TR is built to the highest standards, ensuring stable performance and longevity in the field. It is a testament to Microchip's dedication to providing components that engineers can trust for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1288 $50.0608
39+ $2.5673 $100.1247
61+ $2.4870 $151.7070
84+ $2.4068 $202.1712
108+ $2.3266 $251.2728
144+ $2.0859 $300.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess