EN
  • EN
  • DE

MIC2012PZM-TR

Part No MIC2012PZM-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 058500-MIC2012PZM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2012PZM-TR CAD Model

Description

Product Overview: MIC2012PZM-TR from Microchip Technology

The MIC2012PZM-TR is a sophisticated power distribution switch designed by Microchip Technology, tailored for applications requiring power distribution and fault management. This component is part of the MIC2012 series, which is renowned for its reliability and efficiency in managing power in electronic systems.

Key Features

  • Integrated Fault Protection: The MIC2012PZM-TR comes with built-in over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of connected devices.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, providing flexibility and precision in power management.
  • High-Side Switch: As a high-side switch, it allows for power distribution control on the positive side of the load, simplifying the ground connection and reducing noise in the system.
  • Status Flag: The device includes a fault status output that indicates over-current, thermal shutdown, or under-voltage lockout conditions, enabling easy monitoring and diagnostics.
  • Reverse Current Protection: This feature protects the switch from damage when the voltage on the output exceeds the input voltage.

Applications

The MIC2012PZM-TR is versatile and can be used in a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Notebook computers
  • Portable electronics

Product Specifications

The device is offered in a Pb-free 8-pin SOIC package, ensuring compatibility with a wide range of PCB layouts. It operates over a voltage range of 0.8V to 5.5V, making it suitable for low-voltage applications. The MIC2012PZM-TR is also characterized by its low quiescent current and fast response time to fault conditions, enhancing system efficiency and responsiveness.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2012PZM-TR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. With Microchip's expertise in power management solutions, users can expect a high-quality product that enhances the performance and safety of their electronic systems.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
Lowest to $1.3537
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 856 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess