EN
  • EN
  • DE

MIC2025-1YMM

Part No MIC2025-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.85A 8-Pin MSOP Tube / IC DISTRIBUTION SW SGL 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 023232-MIC2025-1YMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC2025
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2025-1YMM CAD Model

Description

Microchip Technology MIC2025-1YMM Product Overview

The MIC2025-1YMM from Microchip Technology is a single-channel integrated circuit designed for power distribution control and management. This robust component is part of the MIC2025 series, offering a high-side power switch that is ideal for universal serial bus (USB) and other hot-swap applications. With its compact design, the MIC2025-1YMM comes in an 8-pin MSOP (Micro Small Outline Package) that is well-suited for space-constrained applications.

Key Features

  • Current Limiting: The device provides accurate and adjustable current limiting, which helps to protect the host device from overcurrent conditions. This is especially critical in USB applications where excessive current draw can lead to system instability or damage.
  • Thermal Shutdown: In-built thermal shutdown protection ensures that the device automatically turns off if it overheats, preventing thermal damage to both the MIC2025-1YMM and the system it is a part of.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage reaches a safe operating level, thereby safeguarding the downstream components.
  • Controlled Rise Time: The MIC2025-1YMM is designed to have a controlled rise time to reduce inrush current, which is particularly beneficial when powering capacitive loads.
  • Status Flag: An integrated status flag output allows for real-time monitoring of the switch state, which can be used by the system for fault reporting or power management strategies.

Applications

The versatility of the MIC2025-1YMM makes it suitable for a wide range of applications. It is commonly used in:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Notebook computers and docking stations
  • Portable electronic devices

With its advanced protection features and reliable performance, the MIC2025-1YMM is an excellent choice for designers looking to implement effective power management solutions in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9888 $54.3840
125+ $0.8113 $101.4125
195+ $0.7860 $153.2700
265+ $0.7606 $201.5590
340+ $0.7353 $250.0020
460+ $0.6592 $303.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess