Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 1.6 V to 5.5 V
Current - Output (Max) 1.5A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 023236-MIC2040-2YMM
Ultra Librarian 3D Model Ultra Librarian MIC2040-2YMM CAD Model

Description

Product Overview: MIC2040-2YMM from Microchip Technology

The MIC2040-2YMM is a high-performance, single-channel power distribution switch from Microchip Technology, designed to provide a compact and efficient solution for USB and other hot-swap applications. This device is part of Microchip's portfolio of power management solutions that prioritize safety, reliability, and convenience for a wide range of electronic systems.

Key Features

  • Integrated Single Channel: The MIC2040-2YMM features an integrated single-channel power switch, providing a streamlined solution for managing power distribution in your systems.
  • High-Side Switch: As a high-side switch, it allows for power control on the positive side of the load, offering better protection against ground potential shifts and noise.
  • Current Limiting: The device includes programmable current limiting to protect the power source and downstream components from overcurrent conditions.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the MIC2040-2YMM prevents overheating, enhancing the longevity and reliability of your system.
  • Fast Short-Circuit Response: The switch is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the circuit.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic behavior.
  • Status Flag: An open-drain status flag output provides a signal to microcontrollers or other circuitry to indicate fault conditions.

Applications

The MIC2040-2YMM is suitable for a variety of applications, including:

  • USB-powered devices and USB hubs
  • Hot-swap power management
  • Peripheral power control
  • Portable consumer electronics
  • Industrial and automotive applications

Product Specifications

The MIC2040-2YMM operates over an input voltage range of 2.7V to 5.5V, making it compatible with low-voltage systems. It is offered in a compact 8-pin 2mm x 2mm TDFN package, which is ideal for space-constrained applications.

With its robust set of features and protections, the MIC2040-2YMM from Microchip Technology stands as a reliable choice for designers looking to enhance power management in their next project.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2772 $70.2460
125+ $1.0480 $131.0000
195+ $1.0152 $197.9640
265+ $0.9826 $260.3890
345+ $0.9498 $327.6810
460+ $0.8514 $391.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention