EN
  • EN
  • DE

MIC2045-1YTS

Part No MIC2045-1YTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1A to 6A 16-Pin TSSOP Tube / IC DISTRIBUTION SW SGL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8 V ~ 5.5 V
Supply Voltage 1.6 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 20 mOhm
Features Power Good, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 788453-MIC2045-1YTS
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2045
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2045-1YTS CAD Model

Description

The MIC2045-1YTS is a high-quality, integrated circuit designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is part of the MIC2045 series, which are single-channel power distribution switches optimized for general-purpose power distribution requiring circuit protection.

Key Features

  • Current Limiting: The MIC2045-1YTS provides an adjustable current limit that can protect connected devices from excessive power that could lead to damage. This feature is crucial for maintaining the longevity and reliability of electronic systems.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that prevents overheating, ensuring that the system operates within safe temperature ranges.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the device and downstream components from operating under sub-optimal power conditions.
  • Fast Short-Circuit Response: In the event of a short circuit, the MIC2045-1YTS reacts quickly to limit the impact and protect the circuitry.
  • Reverse Current Flow Blocking: This feature prevents current from flowing backward through the switch when it is turned off, safeguarding the input source from potential damage.

Applications

The MIC2045-1YTS is suitable for a wide range of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution switches
  • Notebook computers and PDAs
  • Peripheral power management

Package and Quality

The MIC2045-1YTS comes in a compact SOT-23-5 package, which allows for efficient use of PCB space without compromising performance. Microchip Technology is known for its commitment to high-quality manufacturing standards, ensuring that each component like the MIC2045-1YTS meets rigorous reliability and performance criteria.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6657 $53.6599
16+ $6.2898 $100.6368
25+ $6.0932 $152.3300
34+ $5.8967 $200.4878
44+ $5.7001 $250.8044
59+ $5.1105 $301.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess