EN
  • EN
  • DE

MIC2076A-1YM-TR

Part No MIC2076A-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DISTRIBUTION 2CHAN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1075936-MIC2076A-1YM-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2076A-1YM-TR CAD Model

Description

Microchip Technology MIC2076A-1YM-TR Single-Channel Power Distribution Switch

The MIC2076A-1YM-TR is a robust, high-performance single-channel power distribution switch designed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically engineered to provide a reliable power management solution that ensures safe and efficient distribution of power to downstream circuits.

Encased in a compact SOIC-8 package, the MIC2076A-1YM-TR integrates multiple features that make it an ideal choice for applications requiring over-current and short-circuit protection. The device operates with an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage systems. Its 70mΩ on-resistance ensures minimal voltage drop and power loss, contributing to the overall efficiency of the system it is integrated into.

One of the key features of the MIC2076A-1YM-TR is its programmable current limit, which allows designers to set the maximum current that can flow through the switch, preventing damage to sensitive components in the event of an over-current condition. Additionally, the device offers thermal shutdown protection, which automatically turns off the switch if it exceeds a certain temperature threshold, further safeguarding the system.

The MIC2076A-1YM-TR also includes an under-voltage lockout feature that disables the switch when the input voltage drops below a certain level, ensuring that the system operates within its specified voltage range. This is particularly important for battery-powered devices, where maintaining proper operation voltage is critical for performance and longevity.

With a built-in charge pump, the MIC2076A-1YM-TR can control N-channel MOSFETs, which provides a low-power solution for driving larger loads. Its status flag output offers real-time feedback on the state of the switch, enabling easy monitoring and diagnostics of the power distribution system.

Designed for ease of use and reliability, the MIC2076A-1YM-TR from Microchip Technology is a top choice for designers looking to implement an efficient power distribution system in their applications, ranging from USB and portable devices to hot-swap and general power management scenarios.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess