EN
  • EN
  • DE

MIC2111BYMT-TR

Part No MIC2111BYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TQFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.135V ~ 5.5V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-UFQFN
Supplier Device Package 20-TQFN (3x3)
Base Product Number MIC2111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC2111BYMT-CT,MIC2111BYMT-DKR
Standard Package 1,000
Win Source Part Number 1080112-MIC2111BYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2111BYMT-TR CAD Model

Description

Microchip Technology MIC2111BYMT-TR

The MIC2111BYMT-TR from Microchip Technology is a versatile and efficient power management integrated circuit (IC) designed to cater to a wide range of applications. This step-down (buck) regulator is part of Microchip's extensive portfolio of power solutions, delivering high-performance features in a compact package.

Key Features:

  • Adjustable Output Voltage: The MIC2111BYMT-TR allows for a flexible output voltage setting, making it suitable for applications that require a specific voltage level for optimal performance.
  • High-Efficiency Operation: This IC is engineered to provide high efficiency, which is crucial for minimizing heat generation and power loss, thereby extending battery life in portable devices.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system it powers from potential damage due to excessive heat.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the input voltage is within a safe range, protecting the system from low-voltage scenarios.
  • Compact Form Factor: Housed in a small-footprint, lead-free package, the MIC2111BYMT-TR is ideal for space-constrained applications, providing power management solutions without compromising on space.

Applications:

The MIC2111BYMT-TR is designed for a variety of applications, including but not limited to consumer electronics, portable devices, networking equipment, and industrial systems. Its adaptability and robust feature set make it a go-to choice for designers looking to integrate a reliable power solution into their products.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the MIC2111BYMT-TR is no exception. It meets stringent industry standards and undergoes rigorous testing to ensure it performs consistently under varying conditions. This commitment to quality ensures that the MIC2111BYMT-TR is a product that manufacturers and engineers can trust for their power management needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess