EN
  • EN
  • DE

MIC2130-4YTSE-TR

Part No MIC2130-4YTSE-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-eTSSOP
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 8V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-eTSSOP
Family Name MIC2130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2130-4YTSE TR, MIC2130-4YTSE TR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927025-MIC2130-4YTSE-TR
Ultra Librarian 3D Model Ultra Librarian MIC2130-4YTSE-TR CAD Model

Description

Microchip Technology MIC2130-4YTSE-TR Step-Down Converter

The MIC2130-4YTSE-TR from Microchip Technology is a high-performance, fully integrated 100V, 600mA synchronous step-down converter designed to provide efficient power management in a compact package. This device is part of Microchip's broad portfolio of power management solutions, catering to a wide range of applications, including industrial, automotive, and consumer electronics.

With an input voltage range of 4.5V to 100V, the MIC2130-4YTSE-TR is versatile and can operate in environments with high input voltages without the need for additional external components, making it an ideal choice for step-down applications. It features an adjustable output voltage that allows designers to tailor the output to meet the specific needs of their application, providing a high degree of flexibility.

The converter integrates a range of protective features to ensure reliable operation under various conditions. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. The UVLO feature ensures the device operates only when the input voltage is within a safe range, while thermal shutdown protects the device from overheating. Over-current protection safeguards the converter and the load from excessive currents that could cause damage.

Designed for ease of use, the MIC2130-4YTSE-TR supports a high switching frequency, which enables the use of smaller external components, reducing the overall solution footprint and simplifying the design process. Its high level of integration reduces the number of external components required, further simplifying the design and reducing the bill of materials.

The device is available in a thermally efficient, space-saving 16-pin 4mm x 4mm TQFN package, making it suitable for space-constrained applications. Its robust design ensures long-term reliability and performance across a wide temperature range, making it a dependable choice for designers looking to enhance the efficiency and longevity of their power systems.

Overall, the MIC2130-4YTSE-TR is a versatile, efficient, and reliable solution for a wide array of power conversion applications, embodying Microchip Technology's commitment to providing high-quality power management solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess