EN
  • EN
  • DE

MIC2131-4YTSE

Part No MIC2131-4YTSE
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Voltage Synchronous Buck Control IC with Low EMI Option | IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 8V ~ 40V
Switching Frequency 400kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-eTSSOP
Family Part Number MIC2131
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1222077-MIC2131-4YTSE
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2131-4YTSE CAD Model

Description

Microchip Technology MIC2131-4YTSE Step-Down Regulator

The MIC2131-4YTSE is a high-performance, fully integrated 100V, 600mA synchronous step-down regulator from Microchip Technology, designed to provide efficient power conversion for a wide range of applications. This compact and robust component is ideal for space-constrained environments where a reliable and efficient power supply is essential.

Key Features

  • Input Voltage Range: The regulator operates over a wide input voltage range from 4.5V to 100V, making it versatile for use in various systems that experience large input voltage fluctuations.
  • High Efficiency: With its integrated high-side and low-side N-channel MOSFETs, the MIC2131-4YTSE achieves high efficiency, reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 85V, providing the flexibility to power a diverse array of circuits and components.
  • Small Footprint: Housed in a compact TSSOP-16EP package, the MIC2131-4YTSE saves valuable board space without compromising on performance.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from overheating, further enhancing its reliability.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency to an external clock, which minimizes electromagnetic interference (EMI) and allows for predictable system behavior.

Applications

The MIC2131-4YTSE is suitable for a wide variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics
  • Networking equipment
  • Power distribution systems

Reliability and Performance

With its advanced features and robust design, the MIC2131-4YTSE from Microchip Technology provides a reliable and efficient solution for your power management needs. Whether you're designing for harsh industrial environments or precision telecommunications equipment, this step-down regulator offers the performance and flexibility required for today's demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess