EN
  • EN
  • DE

MIC2168AYMM

Part No MIC2168AYMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 1MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 058517-MIC2168AYMM
Ultra Librarian 3D Model Ultra Librarian MIC2168AYMM CAD Model

Description

The MIC2168AYMM is a high-performance, feature-rich integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern power supply applications. This device is a compact, efficient, and versatile DC-DC converter, housed in a space-saving 10-pin MSOP (Mini Small Outline Package) that is well-suited for a wide range of electronic products.

Key Features

  • Wide Input Voltage Range: The MIC2168AYMM operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their system, providing flexibility and precision in power management.
  • High Efficiency: This device is designed for high efficiency, which helps reduce power loss, improve thermal performance, and extend battery life in portable applications.
  • Integrated Features: The MIC2168AYMM includes built-in features such as soft start, frequency compensation, and thermal shutdown, which contribute to the reliable and stable operation of the power supply.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency with an external clock, minimizing electromagnetic interference (EMI) and allowing for noise-sensitive applications.

Applications

The versatility of the MIC2168AYMM makes it ideal for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Industrial systems
  • Automotive applications

Conclusion

Microchip Technology's MIC2168AYMM is a sophisticated power management solution that offers designers the efficiency, reliability, and flexibility required for today's demanding electronic systems. Its compact form factor, coupled with a rich set of integrated features, makes it an excellent choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2871 $59.1678
43+ $2.6969 $115.9667
67+ $2.6126 $175.0442
92+ $2.5283 $232.6036
119+ $2.4451 $290.9669
159+ $2.1922 $348.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess