Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2172
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222081-MIC2172BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2172BM CAD Model

Description

Microchip Technology's MIC2172BM: A High-Performance DC-DC Converter

The MIC2172BM is a robust, synchronous buck (step-down) DC-DC converter from Microchip Technology, designed to deliver high efficiency and reliability for a wide range of power management applications. With its integrated MOSFETs and advanced features, the MIC2172BM is an excellent choice for engineers looking to optimize their power solutions in terms of size, efficiency, and performance.

Key Features:

  • High Efficiency: The MIC2172BM offers up to 95% efficiency, which minimizes power loss and heat generation, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4.5V to 75V, accommodating various supply levels and ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing flexibility to power a wide array of devices with different voltage requirements.
  • Integrated MOSFETs: With built-in high- and low-side MOSFETs, the MIC2172BM simplifies the design and reduces the external component count, leading to a more compact solution.
  • Frequency Synchronization: The switching frequency is programmable from 100kHz to 1MHz and can be synchronized to an external clock, allowing for design optimization and noise reduction in sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring safe operation by preventing overheating.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting, enhancing the overall stability and reliability of the power supply.

Applications:

The MIC2172BM is suitable for a variety of applications, including industrial systems, telecommunications, automotive electronics, and distributed power systems. Its compact size and high level of integration make it an ideal choice for space-constrained environments where power efficiency is critical.

Conclusion:

In summary, the MIC2172BM from Microchip Technology is a feature-rich DC-DC converter that offers design flexibility, high efficiency, and advanced protection features. Its ability to deliver stable power under varying conditions makes it a reliable choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0363 $71.2705
80+ $1.6708 $133.6640
120+ $1.6187 $194.2440
170+ $1.5664 $266.2880
215+ $1.5142 $325.5530
290+ $1.3576 $393.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,370 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention