EN
  • EN
  • DE

MIC2177-3.3YWM-TR

Part No MIC2177-3.3YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2.5A 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 136890-MIC2177-3.3YWM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2177-3.3YWM-TR CAD Model

Description

Overview of MIC2177-3.3YWM-TR from Microchip Technology

The MIC2177-3.3YWM-TR is a high-efficiency, synchronous step-down regulator module designed and manufactured by Microchip Technology. This robust power management integrated circuit (IC) is tailored for a variety of applications that demand reliable and efficient voltage regulation. With a fixed output voltage of 3.3V, the MIC2177-3.3YWM-TR is an ideal solution for powering low-voltage logic and mixed-signal devices in consumer electronics, industrial control systems, and telecommunications equipment.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage supply for sensitive electronic components.
  • High Efficiency: Synchronous rectification ensures high efficiency, which is critical for minimizing heat generation and power loss in compact electronic designs.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various power sources and battery technologies.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected load from potential damage caused by excessive heat or current.
  • Adjustable Switching Frequency: Allows optimization of the regulator for different applications, balancing efficiency and component size.
  • Compact Package: The MIC2177-3.3YWM-TR comes in a small footprint, surface-mount package, making it suitable for space-constrained applications.

Applications

The MIC2177-3.3YWM-TR is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Office machines including printers and scanners
  • Industrial control systems
  • Consumer electronics such as set-top boxes and gaming consoles

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC2177-3.3YWM-TR regulator is built to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. The device also comes with the assurance of Microchip's support and service, making it a reliable choice for mission-critical and everyday applications alike.

Overall, the MIC2177-3.3YWM-TR from Microchip Technology stands out as a high-performance, efficient, and reliable solution for voltage regulation needs in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6061 $58.0305
13+ $9.5231 $123.8003
19+ $9.2254 $175.2826
26+ $8.9278 $232.1228
34+ $8.6303 $293.4302
45+ $7.7375 $348.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess