EN
  • EN
  • DE

MIC2177-5.0YWM-TR

Part No MIC2177-5.0YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 16.5V Synchronous Step Down Single-Out 5V 2.5A 20-Pin SOIC W T/R / IC REG BUCK 5V 2.5A 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 16.5V
Output Voltage 5V
Output Current 2.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 788465-MIC2177-5.0YWM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2177
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2177-5.0YWM-TR CAD Model

Description

MIC2177-5.0YWM-TR - Microchip Technology

The MIC2177-5.0YWM-TR from Microchip Technology is a robust and efficient synchronous buck regulator designed to provide a fixed 5.0V output voltage. This high-performance integrated circuit (IC) is part of Microchip's MIC2177 series and is available in a convenient tape and reel packaging (TR) for automated assembly processes, making it an ideal choice for high-volume production.

Key Features:

  • Output Voltage: Fixed 5.0V, which is suitable for a wide range of applications requiring a standard voltage level.
  • High Efficiency: Synchronous rectification ensures high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Current Capability: The device is capable of delivering a substantial amount of current, making it suitable for powering various electronic components and systems.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating or excessive current draw.
  • Adjustable Switching Frequency: This allows for optimization between efficiency and component size, providing flexibility in design.
  • Low Dropout Operation: The MIC2177-5.0YWM-TR can maintain regulation with minimal difference between input and output voltages, which is beneficial in low input voltage scenarios.

Applications:

The MIC2177-5.0YWM-TR is versatile and can be used in a variety of applications, including:

  • Portable devices and battery-powered equipment
  • Embedded systems and microcontroller power supplies
  • Telecommunications and networking equipment
  • Consumer electronics
  • Industrial and automotive applications

With its combination of features and reliability, the MIC2177-5.0YWM-TR is a solid choice for designers looking for a dependable voltage regulator solution. Microchip Technology's commitment to quality ensures that this product will perform to the highest standards, making it a key component in any power management design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess