Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 200kHz, 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 125767-MIC2183YM
Ultra Librarian 3D Model Ultra Librarian MIC2183YM CAD Model

Description

Product Overview: MIC2183YM from Microchip Technology

The MIC2183YM is a high-efficiency, synchronous buck regulator integrated circuit (IC) designed and manufactured by Microchip Technology. This product is part of Microchip's extensive range of power management solutions, specifically tailored for applications requiring a compact, high-performance power conversion.

Featuring a wide input voltage range from 4.5V to 19V, the MIC2183YM is versatile enough to handle a variety of power sources, making it suitable for diverse applications, from industrial systems to consumer electronics. It is capable of delivering an adjustable output voltage as low as 1.25V, with an output current of up to 3A, ensuring reliable power for your critical components.

One of the key features of the MIC2183YM is its synchronous operation, which enhances efficiency by reducing the power loss typically associated with diode rectification in traditional buck converters. This results in improved power efficiency, which is crucial for battery-powered applications where every milliwatt counts.

The device also includes a host of protective features to ensure the longevity and reliability of your application. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection. Furthermore, the MIC2183YM offers a frequency synchronization feature to minimize system interference by aligning the switching frequency with other system components.

With its thermally efficient MSOP-10 package, the MIC2183YM is designed to operate within a temperature range of -40°C to +125°C, making it robust enough for demanding environments. The small footprint of the package allows for a more compact design, enabling designers to reduce the size of their power supply solutions without sacrificing performance.

In summary, the MIC2183YM from Microchip Technology is a high-quality, efficient, and reliable synchronous buck regulator that meets the needs of various applications requiring a versatile and robust power management solution. Its combination of efficiency, protection features, and compact design makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR SYNC BUCK 60V 20QFN
Lowest to $18.6333
ECAD model for LTC7800HUDC#PBF
Texas Instruments
AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Lowest to $4.3091
ECAD model for LM5143QRHARQ1
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
ON Semiconductor
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
Lowest to $0.7400
ECAD model for NCP5269BMNTWG
Texas Instruments
LM3753 Scalable 2-Phase Synchronous Buck Controller with Integrated FET Drivers and Linear Regulator Controller
Need more? Email Us
ECAD model for LM3753SQX/NOPB
Maxim Integrated
IC REG CTRLR BUCK 16QSOP
Lowest to $8.1187
ECAD model for MAX15046AAEE+
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention