EN
  • EN
  • DE

MIC2184BQS

Part No MIC2184BQS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 122593-MIC2184BQS
Ultra Librarian 3D Model Ultra Librarian MIC2184BQS CAD Model

Description

The MIC2184BQS from Microchip Technology is a high-efficiency, synchronous step-down DC-DC controller that provides a compact and powerful solution for a wide range of power management applications. This versatile controller is designed to drive external MOSFETs and can handle input voltages from 4.5V to 75V, making it suitable for systems with high input voltage requirements.

With its adjustable output voltage range from 0.8V to VIN, the MIC2184BQS is capable of delivering high power and efficiency, which is essential for applications such as industrial power supplies, automotive electronics, telecommunications, and distributed power systems. Its high switching frequency, which can be programmed up to 600 kHz, allows the use of smaller external components, thereby reducing the overall solution footprint and cost.

The device features a range of built-in protection mechanisms, including programmable under-voltage lockout, over-current protection, and thermal shutdown, ensuring reliable operation under adverse conditions. Additionally, the MIC2184BQS offers a soft-start function to minimize inrush current during startup, further enhancing system stability.

Microchip's MIC2184BQS also boasts excellent transient response and output voltage accuracy, which are critical for powering sensitive electronic circuits. The controller operates in a current-mode architecture, providing fast transient response and easy loop compensation. Its synchronous operation improves efficiency by eliminating the diode drop of asynchronous designs and reduces heat dissipation, which is particularly beneficial in space-constrained applications.

The compact QSOP-16 package of the MIC2184BQS allows for a minimalistic design approach while still delivering robust power management capabilities. Designers can take advantage of its programmable features and protective elements to create a highly efficient, reliable, and flexible power supply that meets the stringent requirements of modern electronic systems.

Whether it's for industrial automation, automotive systems, or portable devices, the MIC2184BQS from Microchip Technology stands out as a high-performance solution that engineers can trust to deliver consistent power in the most demanding applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4204 $59.6244
26+ $4.4468 $115.6168
41+ $4.3082 $176.6362
56+ $4.1696 $233.4976
72+ $4.0298 $290.1456
96+ $3.6140 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess