EN
  • EN
  • DE

MIC2185BQS-TR

Part No MIC2185BQS-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QSOP
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 2.9V ~ 14V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MIC2185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2185BQS TR, MIC2185BQS TR-ND, MIC2185BQSTR, MIC2185BQSTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927029-MIC2185BQS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2185BQS-TR CAD Model

Description

The MIC2185BQS-TR is a high-efficiency, synchronous step-down (buck) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management integrated circuit (PMIC) is designed to deliver a precise and stable voltage to sensitive electronics, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The MIC2185BQS-TR offers high-efficiency power conversion, which can significantly extend battery life in portable applications.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility to accommodate various system requirements.
  • Integrated Synchronous Rectification: With built-in synchronous rectification, the MIC2185BQS-TR reduces power loss and improves overall efficiency.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the device operates only when the input voltage is within an acceptable range, protecting downstream components.
  • Compact Package: The MIC2185BQS-TR comes in a compact, space-saving package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC2185BQS-TR makes it suitable for a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Computing Peripherals
  • Industrial Controls
  • Telecommunications Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2185BQS-TR is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in demanding environments. Whether you are designing a new system or upgrading an existing one, the MIC2185BQS-TR is a reliable choice for efficient power management.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team for assistance.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess