Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 500kHz
Duty Cycle (Max) 76%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-MLF (4x4)
Win Source Part Number 116896-MIC2198BML
Ultra Librarian 3D Model Ultra Librarian MIC2198BML CAD Model

Description

MIC2198BML Step-Down High-Frequency PWM Controller

The MIC2198BML from Microchip Technology is a robust, high-efficiency, step-down PWM controller designed for a wide range of applications, including telecommunications, consumer electronics, and industrial systems. This controller operates at a high switching frequency, which allows for the use of small inductors and capacitors, resulting in a compact power supply design with minimized ripple and noise.

Key Features and Benefits:

  • High Efficiency: The MIC2198BML offers high efficiency, which is critical for reducing heat generation and improving system reliability in power-sensitive applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 400kHz, designers can optimize the balance between efficiency and component size.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and enabling its use in multiple applications.
  • Integrated MOSFET Drivers: The controller includes integrated MOSFET drivers, simplifying the design and reducing external component count.
  • Current-Mode Control: Current-mode control provides fast transient response and simplifies loop compensation.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the controller operates within safe temperature limits, protecting the system from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures the controller operates only when the input voltage is within a safe range.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, which is beneficial for system longevity and stability.

Applications:

The MIC2198BML is suitable for a variety of applications, including:

  • Point of Load (POL) power supplies
  • DC/DC converters for distributed power systems
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial and medical equipment

With its combination of features, the MIC2198BML provides designers with a versatile and reliable solution for advanced power management challenges. Its performance and integration capabilities make it an ideal choice for systems requiring efficient power conversion and tight regulation.

You May Also Be Interested in

Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
ON Semiconductor
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
Lowest to $0.7400
ECAD model for NCP5269BMNTWG
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Analog Devices Inc.
IC REG CTRLR SYNC BUCK 60V 20QFN
Lowest to $18.6333
ECAD model for LTC7800HUDC#PBF
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Microchip Technology
750 kHz Boost Controller
Lowest to $1.8071
ECAD model for MCP1650S-E/MS
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $46.6652
ECAD model for LTC3892HUH-2#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention