Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.5V
Maximum Output Voltage 5.5V
Output Current 300mA
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2203
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222109-MIC2203YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2203YMM CAD Model

Description

Microchip Technology MIC2203YMM - High-Efficiency, Low-Noise DC/DC Converter

The MIC2203YMM from Microchip Technology is a versatile and efficient DC/DC converter designed to meet the needs of a wide range of applications. This high-performance power management integrated circuit (PMIC) is ideal for portable devices, where efficient power conversion and minimal noise are critical.

Key Features:

  • High Efficiency: The MIC2203YMM boasts a high efficiency rate, which is essential for battery-operated devices, ensuring longer battery life and reduced heat generation.
  • Adjustable Output Voltage: Flexibility is provided with an adjustable output voltage feature, allowing designers to tailor the output to the needs of the specific application.
  • Low-Noise Operation: Designed with noise-sensitive applications in mind, this converter operates with minimal noise generation, making it suitable for RF and audio applications.
  • Small Footprint: The compact MSOP-10 package saves valuable board space, which is crucial for space-constrained applications.
  • Integrated Features: It includes an internal power switch and synchronous rectifier to minimize external component count and simplify design.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power sources and conditions.

Applications:

The MIC2203YMM is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • PDAs and handheld computers
  • Digital cameras and audio devices
  • GPS receivers

Conclusion:

With its combination of high efficiency, low noise operation, and a compact form factor, the MIC2203YMM from Microchip Technology is an excellent choice for designers looking to optimize power management in their next project. The device's versatility and integrated features simplify the design process, reduce time to market, and enhance overall system reliability.

You May Also Be Interested in

Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention