EN
  • EN
  • DE

MIC2211-1.8/3.3BML

Part No MIC2211-1.8/3.3BML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual UCap LDO in 3mm × 3mm MLF?
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319742-MIC2211-1.8/3.3BML
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2211-1.8/3.3BML CAD Model

Description

Introducing the MIC2211-1.8/3.3BML Dual LDO from Microchip Technology

Microchip Technology's MIC2211-1.8/3.3BML is a highly efficient, dual linear voltage regulator designed to provide precise power management solutions for a wide range of applications. This compact, dual-output Low Dropout (LDO) regulator is ideal for systems that require a reliable and stable power supply with low noise characteristics.

Key Features and Benefits

  • Dual Independent Outputs: The MIC2211 offers two regulated outputs, with fixed voltage options of 1.8V and 3.3V, which are essential for powering both digital and analog circuits that require separate voltage levels.
  • High Accuracy: The output voltage accuracy of ±2% ensures reliable and consistent performance, making it suitable for sensitive electronic components that demand precise voltage levels.
  • Low Dropout Voltage: With a low dropout voltage, the MIC2211 can maintain regulation even when the input voltage is very close to the output voltage, increasing the efficiency of your system.
  • Low Noise Performance: The device features low output noise, making it an excellent choice for RF and other noise-sensitive applications where power supply ripple needs to be minimized.
  • Power Good (PG) Output: The inclusion of a Power Good output provides a real-time indication of the output status, which is useful for power sequencing and system monitoring.
  • Thermal and Overcurrent Protection: The MIC2211 is equipped with built-in thermal shutdown and current limit features to protect against excessive temperature and current conditions.
  • Compact Package: Housed in a compact 10-pin 2x2mm MLF® package, the MIC2211 is space-efficient, making it an ideal choice for space-constrained applications.

Applications

The MIC2211-1.8/3.3BML is versatile and can be used in various applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Wireless LANs
  • PDAs and Smartphones
  • GPS Receivers
  • Peripheral Ports

Whether you're designing a sophisticated mobile device or a simple peripheral port, the MIC2211-1.8/3.3BML from Microchip Technology provides the performance and reliability needed to power your innovations. Its combination of features makes it a versatile component for any designer seeking to optimize power management in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess